EN
  • EN
  • DE

NCP360SNAET1G

Part No NCP360SNAET1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description USB Positive Overvoltage Protection Controller with Internal PMOS FET and Status FLAG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Voltage - Clamping 7.4V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOP
Win Source Part Number 1230248-NCP360SNAET1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NCP360
Introduction Date April 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP360SNAET1G CAD Model

Description

ON Semiconductor NCP360SNAET1G USB Positive Overvoltage Protection Controller

The ON Semiconductor NCP360SNAET1G is a high-performance overvoltage protection controller designed to safeguard USB interfaces from positive overvoltage conditions. This advanced protection device is an essential component for any system that requires reliable protection against voltage transients and overvoltage events that can occur in USB power lines. With its compact SOT-23-6 package, the NCP360SNAET1G is suitable for space-constrained applications while providing robust protection for your sensitive electronics.

The NCP360SNAET1G offers an input voltage range of 2.3V to 5.5V, making it versatile for various USB-powered devices, including smartphones, tablets, and other portable electronics. It features an overvoltage lockout (OVLO) function that disconnects the output from the input when the input voltage exceeds the overvoltage threshold. This threshold can be programmed via an external resistor, allowing for customized protection based on specific application requirements.

One of the key features of the NCP360SNAET1G is its fast response time to overvoltage events, ensuring that connected devices are quickly disconnected from the power source to prevent damage. Additionally, it has a low quiescent current, which minimizes power consumption when the device is in standby mode, thereby extending battery life in portable applications.

The NCP360SNAET1G also includes under-voltage lockout (UVLO) protection, which ensures that the device operates only when the input voltage is within a safe range. This feature prevents malfunctioning of the electronic device due to insufficient power supply. Furthermore, the device is designed with an over-temperature protection circuit, which shuts down the output if the junction temperature exceeds the thermal shutdown threshold, providing an additional layer of safety for the system.

For designers looking for a reliable and efficient solution to protect USB interfaces from overvoltage conditions, the ON Semiconductor NCP360SNAET1G is an excellent choice. Its combination of fast response time, programmable OVLO, low quiescent current, and additional protection features make it a robust and versatile component for any USB power protection application.

With its industry-standard packaging and ON Semiconductor's reputation for quality and reliability, the NCP360SNAET1G ensures that your USB devices are well-protected, enhancing the overall durability and longevity of your electronic systems.

You May Also Be Interested in

Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess