EN
  • EN
  • DE

SN6505BEVM

Part No SN6505BEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Transformer Driver
Embedded No
Utilized IC / Part SN6505B
Primary Attributes Isolated
Supplied Contents Board(s)
Base Product Number SN6505
Other Names 296-44093
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284379-SN6505BEVM
Ultra Librarian 3D Model Ultra Librarian SN6505BEVM CAD Model

Description

The SN6505BEVM is a highly efficient and robust evaluation module designed by Texas Instruments (TI) to showcase the capabilities of the SN6505B, a low-noise, low-EMI push-pull transformer driver. This evaluation module is specifically engineered for power supply designers and engineers who require a reliable and compact solution for converting a DC input into a well-regulated secondary output with galvanic isolation.

Key Features

  • Push-Pull Driver: The heart of the EVM is the SN6505B, which operates as a push-pull driver capable of driving a transformer's primary side with up to 1W of output power.
  • Isolated Power Supplies: It is ideal for creating isolated power supplies in various applications, including industrial, medical, and telecommunications equipment.
  • Low Noise and EMI: The device is designed to minimize electromagnetic interference (EMI), making it suitable for noise-sensitive applications.
  • Adjustable Output Voltage: The output voltage is configurable, allowing users to tailor the power supply to their specific needs.
  • High Efficiency: With its high-efficiency operation, the SN6505BEVM ensures minimal power loss and heat generation.

Applications

The SN6505BEVM is versatile and can be used in a wide range of applications, including but not limited to:

  • Isolated sensor interfaces
  • Medical equipment and patient isolation
  • Industrial control interfaces
  • Telecommunications equipment
  • Isolated data acquisition systems

Technical Specifications

The SN6505BEVM is built to meet rigorous performance standards. It features:

  • Input voltage range: 3.5V to 5V
  • Switching frequency: 420kHz
  • Regulated and adjustable secondary output voltage
  • Compact form factor for easy integration into existing systems

Design and Support

TI provides comprehensive design support for the SN6505BEVM, including detailed documentation, reference designs, and simulation tools. Engineers can quickly integrate the EVM into their projects, significantly reducing development time and accelerating the product to market.

For more information, datasheets, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess