EN
  • EN
  • DE

LM3409MY

Part No LM3409MY
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description LED Driver 2000uA Supply Current 10-Pin HVSSOP EP T/R / PFET Buck Controller for High Power LED Drives
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Linear Technology
Win Source Part Number 090726-LM3409MY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3409
Introduction Date March 26, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3409MY CAD Model

Description

The LM3409MY is a versatile and high-performance LED driver integrated circuit (IC) from Linear Technology, designed to efficiently manage and drive high power LEDs. This powerful driver IC is specifically engineered for applications requiring constant current and constant voltage, making it an ideal solution for a wide range of lighting solutions including architectural, automotive, and industrial lighting systems.

Key Features

  • Adjustable Output Current: The LM3409MY allows users to set an output current up to 5A, which can be adjusted through an external resistor. This flexibility ensures compatibility with a broad range of high-power LED configurations.
  • PWM Dimming Capability: The device supports pulse-width modulation (PWM) dimming, providing precise control over the brightness of the connected LEDs. This is crucial for applications that require variable lighting conditions or energy-saving strategies.
  • Wide Input Voltage Range: It can operate from an input voltage range of 4.5V to 35V, accommodating various power supply specifications and ensuring stable operation under fluctuating input conditions.
  • Thermal Protection: The LM3409MY is equipped with thermal shutdown protection, which safeguards the IC and the overall system from potential damage due to overheating.
  • High Efficiency: This LED driver is designed for high efficiency, which minimizes power loss and heat generation, thus extending the lifespan of the electronic components and the LEDs themselves.

Applications

  • Architectural Lighting
  • Automotive Lighting
  • Industrial Lighting
  • General Purpose LED Illumination

The LM3409MY is provided in a compact MSOP-10 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set ensure that it can deliver reliable and consistent performance for sophisticated LED lighting systems. Whether you're designing a new lighting product or upgrading an existing system, the LM3409MY from Linear Technology is an excellent choice for driving your high-power LEDs with efficiency and precision.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2499 $56.2455
90+ $1.1708 $105.3720
135+ $1.1312 $152.7120
195+ $1.0521 $205.1595
250+ $1.0126 $253.1500
310+ $0.9730 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,590 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess