EN
  • EN
  • DE

2SC1251

Part No 2SC1251
Manufacturer Advanced Semiconductor
Catalog Hard To Find
Description NPN SILICON RF POWER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Semiconductor
Win Source Part Number 1125103-2SC1251
Manufacturer Homepage www.advancedsemiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1251 CAD Model

Description

The 2SC1251 is a silicon NPN epitaxial planar transistor designed for use in high-frequency power amplifier applications. It is commonly used in VHF and UHF circuits where high gain and low noise are essential.

Applications:

  • VHF Power Amplifiers
  • UHF Oscillators
  • Transmitter Output Stages
  • High-Frequency Signal Processing Circuits

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO)
  • High Transition Frequency (fT)
  • Low Noise Figure
  • Excellent Power Gain
  • Epitaxial Planar Construction for Reliability

Benefits:

  • Enables efficient amplification of high-frequency signals.
  • Provides stable performance in demanding RF applications.
  • Reduces signal distortion and noise in amplifier circuits.
  • Allows for compact and high-performance RF designs.

Technical Specifications (Typical):

While specific values may vary slightly depending on the manufacturer's datasheet and production batch, typical specifications for the 2SC1251 include:

  • Collector-Emitter Voltage (VCEO): 30V
  • Collector Current (IC): 1A
  • Power Dissipation (PC): 5W
  • Transition Frequency (fT): 175 MHz
  • Current Gain (hFE): 50 (typical)

The 2SC1251's high transition frequency and low noise characteristics make it well-suited for use in RF amplifiers and oscillators. Its robust design ensures reliable operation in demanding environments. It is typically housed in a TO-39 package.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess