EN
  • EN
  • DE

THS7374EVM

Part No THS7374EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION MODULE FOR THS7374 / Evaluation Module For The PW 14-Lead TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Video, Amplifier, Quad
Embedded No
Utilized IC / Part THS7374
Primary Attributes Gain 6dB, SDTV, 9.5MHz
Secondary Attributes 3V ~ 5V Supply, Rail to Rail Output
Supplied Contents Board(s)
Win Source Part Number 796754-THS7374EVM
Popularity Medium
Supply and Demand Status Limited
Family Name THS7374EVM
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS7374EVM CAD Model

Description

The THS7374EVM from Texas Instruments is a comprehensive evaluation module designed to demonstrate the capabilities and features of the THS7374, a high-performance, low-power video amplifier. This evaluation module (EVM) is an essential tool for engineers and designers who wish to assess the functionality and integration of the THS7374 into their video processing applications.

Key Features

  • Four-Channel Video Amplifier: The THS7374EVM showcases a four-channel video amplifier, which can drive multiple video signals simultaneously, making it ideal for a variety of multimedia applications.
  • Integrated I2C Control: Users can take advantage of the I2C control interface, which allows for easy programming and adjustment of internal settings, providing flexibility and precision in the management of video signals.
  • Low Power Consumption: The THS7374 is designed for efficiency, with low power consumption that makes it suitable for battery-powered devices and applications where power savings are critical.
  • Flexible Power Supply: The EVM can operate over a wide range of power supply voltages, accommodating various system design requirements and ensuring compatibility with a broad spectrum of video sources and sinks.
  • Filtering and Gain Options: The device features selectable filtering options and gain settings, allowing users to optimize video performance for specific resolutions and formats.

Applications

The THS7374EVM is designed for use in a variety of video processing applications, including:

  • Video surveillance systems
  • Home theater and entertainment systems
  • Portable media players
  • Automotive video systems
  • Professional video editing and broadcasting equipment

Design Support

Texas Instruments provides comprehensive design support for the THS7374EVM, including detailed documentation, reference designs, and simulation tools. This support ensures that engineers can rapidly integrate the THS7374 into their designs with confidence and achieve optimal video performance.

Ordering Information

The THS7374EVM can be ordered directly from Texas Instruments or through authorized distributors. For more information, technical specifications, or to place an order, please visit the Texas Instruments website.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess