EN
  • EN
  • DE

SN64BCT25245NT

Part No SN64BCT25245NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 25-ohm OCTAL BUS TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 64BCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 80mA, 188mA; 3mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1252572-SN64BCT25245NT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN64BCT25245
Introduction Date November 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN64BCT25245NT CAD Model

Description

Texas Instruments

The SN64BCT25245NT is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is a 25-bit bus transceiver with 3-state outputs, engineered to provide high-speed, bidirectional data flow between buses with optimal power and speed performance. The SN64BCT25245NT is particularly suitable for driving heavily loaded buses in computing and digital systems.

Key Features:

  • Technology: The device is built using Texas Instruments' BiCMOS technology, offering the perfect blend of speed and low power consumption that BiCMOS technology is known for.
  • Bus Compatibility: It is designed to be compatible with the BCT family of products, ensuring seamless integration in systems that require reliable and efficient data transfer.
  • Voltage Range: The SN64BCT25245NT operates at a nominal voltage of 5V, making it compatible with many standard digital systems.
  • Drive Capability: This transceiver can drive heavily loaded buses up to 15 pF with full-rated performance, providing robustness and reliability in demanding applications.
  • Package Type: The device is available in a 24-pin DIP (Dual In-line Package), which is widely used and easy to handle in various manufacturing processes.

Applications:

The SN64BCT25245NT is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Bus Interface or Buffer for Backplane Data Lines
  • Memory Driver or Interfacing
  • Data Communication Systems
  • Workstations, Servers, and Supercomputers

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The SN64BCT25245NT is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

For detailed specifications, application notes, and additional resources, engineers and system designers are encouraged to consult the official Texas Instruments datasheets and product guides. The SN64BCT25245NT from Texas Instruments represents a reliable and efficient solution for high-speed bus transceiver needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess