EN
  • EN
  • DE

SN55LBC174J

Part No SN55LBC174J
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SN55LBC174 QUADRUPLE LOW-POWER D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 5 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669873-SN55LBC174J
Ultra Librarian 3D Model Ultra Librarian SN55LBC174J CAD Model

Description

The SN55LBC174J is a quint differential line driver designed by Texas Instruments to deliver high-performance in demanding applications. Engineered to operate with a wide range of supply voltages, this device is a perfect fit for industrial environments where signal integrity and robustness are critical. The SN55LBC174J is particularly suitable for balanced transmission lines and is compatible with ANSI Standards TIA/EIA-422-B and ITU Recommendation V.11.

Key Features

  • High-Speed Operation: This line driver can handle data rates up to several megabits per second, ensuring swift and efficient data transmission for your system's needs.
  • Low Power Consumption: The SN55LBC174J is designed to be energy-efficient, reducing the overall power demand of your system and saving on operational costs.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, providing flexibility in various power environments and simplifying power supply design.
  • Improved Signal Integrity: With its differential line driver design, the SN55LBC174J minimizes electromagnetic interference (EMI) and crosstalk, thereby enhancing the quality of signal transmission over long distances.
  • Robust Protection Features: It includes built-in protection against over-voltage and short-circuit conditions, ensuring reliability and longevity even in harsh industrial settings.
  • Thermal Shutdown Protection: The device incorporates a thermal shutdown feature that prevents damage from overheating, further enhancing its durability.

Applications

The SN55LBC174J is versatile and can be used in a variety of applications, including:

  • Telecommunications interfaces
  • Professional video equipment
  • Network routers and switches
  • Industrial control systems
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN55LBC174J is no exception. This product is manufactured under stringent conditions to ensure high reliability and performance consistency. Whether you are upgrading an existing system or designing a new one, the SN55LBC174J from Texas Instruments is an excellent choice for your line driving needs.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7285 $55.4570
5+ $22.7516 $113.7580
7+ $22.0406 $154.2842
10+ $21.3296 $213.2960
13+ $20.6187 $268.0431
17+ $18.4857 $314.2569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess