EN
  • EN
  • DE
  • IT

TRF3761-DIRHAR

Part No TRF3761-DIRHAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description INTEGER-N PLL WITH INTEGRATED VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Integer-N Synthesizer/VCO
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 1.87GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1273909-TRF3761-DIRHAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF3761
Introduction Date September 01, 2006
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TRF3761-DIRHAR CAD Model

Description

The TRF3761-DIRHAR from Texas Instruments is a high-performance, integrated synthesizer and voltage-controlled oscillator (VCO) designed for use in a wide range of RF applications. This advanced component is part of Texas Instruments' RF synthesis portfolio, which offers solutions for generating precise, stable frequencies in wireless communication systems.

Key Features

  • Frequency Range: The TRF3761-DIRHAR operates over a broad frequency range, making it suitable for various applications including base stations, wireless infrastructure, and test equipment.
  • Low Phase Noise: With its excellent phase noise performance, the device ensures high signal integrity, which is crucial for maintaining the quality of communication links.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required, thereby saving space and cost.
  • Programmable Divider: The device features a programmable divider that allows for a wide range of output frequencies, enhancing its versatility across different use cases.
  • Single Supply Operation: The TRF3761-DIRHAR operates from a single supply voltage, simplifying power supply design and management.

Applications

The TRF3761-DIRHAR is ideally suited for applications that demand high performance and reliability. It is commonly used in:

  • Wireless infrastructure (e.g., GSM, WCDMA, LTE)
  • Microwave point-to-point systems
  • Radar systems
  • Test and measurement equipment

Design Support

Texas Instruments provides comprehensive design support for the TRF3761-DIRHAR, including detailed datasheets, application notes, and design tools. This support helps engineers to accelerate their design process and bring their products to market faster.

Quality and Reliability

As with all Texas Instruments products, the TRF3761-DIRHAR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. The device is available in a compact package that is designed for easy integration into a wide variety of systems.

You May Also Be Interested in

Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess