EN
  • EN
  • DE
  • IT

TLC2933AIPW

Part No TLC2933AIPW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description HIGH PERFORMANCE PHASE LOCKED LOOP | IC PHASE LOCK LP 100MHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Frequency - Max 110MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.85V ~ 5.25V
Temperature Range - Operating -20°C ~ 75°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number TLC2933A
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1268929-TLC2933AIPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2933AIPW CAD Model

Description

Overview of Texas Instruments TLC2933AIPW

The Texas Instruments TLC2933AIPW is a high-performance, programmable frequency synthesizer designed for use in wireless communication systems. This PLL (Phase-Locked Loop) based device is capable of generating a stable, precise clock frequency which can be used as a reference signal in various applications such as mobile phones, radio systems, and other RF (Radio Frequency) communication equipment.

Key Features

  • High Precision: The TLC2933AIPW offers a high level of frequency accuracy and stability, which is essential for maintaining the integrity of communication signals.
  • Programmability: This device is highly programmable, allowing users to set the desired output frequency with fine resolution. This flexibility makes it suitable for a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC2933AIPW is ideal for battery-powered devices, helping to extend the operational life of portable equipment.
  • Integrated VCO: The inclusion of a Voltage-Controlled Oscillator (VCO) within the chip simplifies the design of RF systems by reducing the number of external components required.
  • Wide Frequency Range: The device supports a broad frequency range, which is critical for systems that need to operate across various bands.

Package and Quality

The TLC2933AIPW comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its small footprint and suitability for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the rigorous standards required for industrial and commercial use.

Applications

  • Wireless communication systems
  • Mobile phones
  • RF transceivers
  • Base stations
  • Wireless LANs
  • Global Positioning Systems (GPS)

In summary, the Texas Instruments TLC2933AIPW is a versatile and efficient frequency synthesizer that provides designers with a reliable solution for generating precise clock frequencies. Its programmability, low power consumption, and integrated features make it an excellent choice for a variety of RF applications.

You May Also Be Interested in

Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8796 $55.0368
18+ $5.6448 $101.6064
28+ $5.4684 $153.1152
38+ $5.2920 $201.0960
49+ $5.1156 $250.6644
66+ $4.5864 $302.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess