EN
  • EN
  • DE

SMBJ5373A/TR13

Part No SMBJ5373A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 44 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 49 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5373
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280402-SMBJ5373A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5373A/TR13 CAD Model

Description

Microchip Technology's SMBJ5373A/TR13 Product Overview

The SMBJ5373A/TR13 from Microchip Technology is a high-quality, robust Zener diode designed for electronic engineers who require a reliable voltage regulation solution in their circuit designs. This component is part of Microchip's extensive range of semiconductor products, known for their durability and performance.

Key Features

  • Voltage Regulation: The SMBJ5373A/TR13 offers precise voltage regulation, ensuring that your circuits are protected from overvoltage conditions and operate at a stable voltage level.
  • High Power Dissipation: With its ability to dissipate high power, this Zener diode can handle significant energy without compromising its functionality, making it ideal for demanding applications.
  • Surface-Mount Package: The device comes in a surface-mount SMB (DO-214AA) package, allowing for efficient use of PCB space and compatibility with modern automated assembly processes.
  • Thermal Stability: Its excellent thermal stability ensures that the device operates reliably over a wide temperature range, suitable for various environmental conditions.
  • Reverse Surge Capability: The SMBJ5373A/TR13 can withstand reverse voltage surges, providing additional protection for your electronic components against transient events.

Applications

The SMBJ5373A/TR13 Zener diode is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in precision circuits
  • Consumer electronics
  • Industrial and commercial systems
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5373A/TR13 is no exception. It has been rigorously tested to meet industry standards, ensuring that it delivers consistent performance and reliability. Whether you're designing for sensitive communication equipment or rugged industrial machinery, this Zener diode is an excellent choice for maintaining voltage stability and protecting your electronic circuits.

With its combination of features and Microchip's reputation for producing high-quality semiconductor products, the SMBJ5373A/TR13 is a component that engineers can rely on for their voltage regulation needs.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess