EN
  • EN
  • DE

SN54S169J

Part No SN54S169J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description SYNCHRONOUS 4-BIT UP/DOWN BINARY / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 70 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669839-SN54S169J
Ultra Librarian 3D Model Ultra Librarian SN54S169J CAD Model

Description

The SN54S169J is a high-performance, integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments (TI). This component is part of TI's extensive range of semiconductor products and is specifically crafted to cater to the demanding requirements of advanced digital systems.

Key Features

  • Binary Counter: At the heart of the SN54S169J lies a 4-bit synchronous up/down binary counter, which provides versatile counting capabilities essential for a wide array of digital applications.
  • Technology: The device is built using Schottky TTL (Transistor-Transistor Logic) technology, ensuring high-speed operation while maintaining low power consumption.
  • Dual Mode: Users can utilize the SN54S169J in either up or down counting modes, providing flexibility in designing counting circuits or timing sequences.
  • Direct Clear Function: The inclusion of a direct clear function allows for the immediate resetting of the counter, which is crucial for precise control in timing applications.
  • Output Capability: This IC offers fully buffered outputs, which can drive up to 10 low power Schottky TTL equivalent loads, ensuring compatibility with a range of other digital components.

Applications

The SN54S169J is adept at performing in various applications that require precise counting or timing mechanisms. It is often utilized in:

  • Industrial control systems
  • Data processing equipment
  • Instrumentation and test equipment
  • Digital clocks and timers
  • Programmable logic controllers

Quality and Reliability

Texas Instruments is synonymous with quality, and the SN54S169J is no exception. Each IC is rigorously tested to meet TI's stringent quality standards, ensuring reliable performance in even the most challenging environments. Additionally, TI provides comprehensive technical support and documentation, making integration and application of the SN54S169J as seamless as possible for engineers and designers.

For more information, technical specifications, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess