EN
  • EN
  • DE

CD74HC4024PW

Part No CD74HC4024PW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 7-STAGE BIN RIP CNTR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter Element Bit Negative Edge 14-TSSOP
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74HC4024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33084-5, CD74HC4024PW-ND, CD74HC4024PWE4, CD74HC4024PWE4-ND, CD74HC4024PWG4, CD74HC4024PWG4-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915153-CD74HC4024PW
Ultra Librarian 3D Model Ultra Librarian CD74HC4024PW CAD Model

Description

The CD74HC4024PW is a high-speed CMOS logic 7-stage binary ripple counter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the HC family, which indicates that it utilizes high-speed CMOS technology to achieve its operations. The device is well-suited for a variety of applications, including frequency division, time delay generation, and counter operations in a wide array of electronic products.

The CD74HC4024PW features a 7-stage ripple-carry binary counter, which allows it to divide the input clock by any power of two. Each stage toggles on the negative-going transition of the signal from the previous stage, providing a straightforward binary counting operation. The counter advances on the falling edge of the clock pulse, which makes it ideal for precision timing and sequential logic operations.

This IC is packaged in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, denoted by the 'PW' suffix in its part number. The TSSOP package is recognized for its small footprint and low profile, making it an excellent choice for space-constrained applications. The CD74HC4024PW is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

One of the key advantages of the CD74HC4024PW is its compatibility with a broad range of supply voltages, ranging from 2V to 6V. This flexibility allows it to be used in systems with varying power requirements without the need for additional voltage regulation components. Additionally, the high noise immunity and low power consumption of the HC series make this counter a robust and energy-efficient solution for modern electronic designs.

The CD74HC4024PW is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. With its advanced CMOS technology, versatile power handling, and compact packaging, this binary ripple counter is an excellent choice for designers looking to add precise timing and counting functionality to their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3968 $51.5840
310+ $0.3256 $100.9360
480+ $0.3155 $151.4400
660+ $0.3053 $201.4980
850+ $0.2951 $250.8350
1,135+ $0.2646 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,758 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess