EN
  • EN
  • DE

TPS3126E12DBVTG4

Part No TPS3126E12DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.14V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.14V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111609-TPS3126E12DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3126E12DBVTG4 CAD Model

Description

Product Overview: TPS3126E12DBVTG4 by Texas Instruments

The TPS3126E12DBVTG4 is a high-precision voltage supervisor from Texas Instruments, designed to monitor and maintain system integrity through voltage supervision. This integrated circuit (IC) offers a compact, reliable solution for applications that require voltage monitoring to protect sensitive electronic components from improper voltage levels, which can lead to system failure or damage.

Key Features

  • Voltage Threshold Accuracy: The device boasts a high threshold accuracy of ±1.5%, ensuring precise monitoring and control of the supply voltage.
  • Low Supply Current: With a typical supply current of only 9 µA, the TPS3126E12DBVTG4 is an energy-efficient choice for battery-powered and portable applications.
  • Programmable Delay: It features a programmable time delay, which allows designers to set the duration of the reset signal according to specific system requirements.
  • Manual Reset Input: A manual reset input provides an additional level of control, enabling users to trigger a system reset as needed.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range from -40°C to +85°C, accommodating various environmental conditions.

Applications

The versatile nature of the TPS3126E12DBVTG4 makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or FPGA system monitoring
  • Industrial equipment
  • Telecommunications and networking systems
  • Automotive electronics

Package and Availability

The TPS3126E12DBVTG4 comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into various circuit designs without compromising performance or reliability. This product is available through Texas Instruments and authorized distributors, ensuring accessibility for designers and manufacturers worldwide.

With its precision voltage supervision, low power consumption, and programmable features, the TPS3126E12DBVTG4 is a robust solution for safeguarding electronic systems from voltage anomalies, contributing to the longevity and stability of the application it serves.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7255 $51.7845
45+ $2.2364 $100.6380
70+ $2.1665 $151.6550
96+ $2.0966 $201.2736
124+ $2.0267 $251.3108
166+ $1.8170 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,335 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess