EN
  • EN
  • DE

CD74HCT4024MG4

Part No CD74HCT4024MG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 7-STAGE RIPPLE COUNT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 25MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 771412-CD74HCT4024MG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT4024MG4 CAD Model

Description

Product Overview: CD74HCT4024MG4

The CD74HCT4024MG4 is a high-speed CMOS logic 7-Stage Binary Counter manufactured by Texas Instruments, renowned for its precision and durability in the semiconductor industry. This integrated circuit is specifically designed to meet the stringent requirements of both industrial and commercial applications, providing reliable and efficient performance.

The device features a 7-stage ripple-carry binary counter, which is instrumental in a wide range of counting applications. It operates on a high-speed CMOS technology that ensures low power consumption while maintaining high-speed operation, making it suitable for battery-operated devices and power-sensitive applications.

The CD74HCT4024MG4 is characterized by its compatibility with inputs from the TTL (Transistor-Transistor Logic) family, which allows it to interface seamlessly with older technology, thus providing a versatile solution for system upgrades and mixed-technology environments. This makes it an ideal choice for designers looking to integrate the counter with both contemporary and legacy systems.

Key features of the CD74HCT4024MG4 include:

  • 7-stage ripple-carry counter architecture
  • High-speed CMOS technology with TTL-compatible inputs
  • Low power consumption for energy-efficient operation
  • Wide operating voltage range from 4.5V to 5.5V
  • Standardized symmetrical output characteristics
  • High noise immunity for stable performance in electrically noisy environments
  • Available in a compact SOIC-14 package for space-saving PCB design

This product is suitable for frequency division, time delay generation, and counter design applications in consumer electronics, office automation, and digital instrumentation. Its robust design ensures that it can operate reliably over a broad temperature range, making it a solid choice for both commercial and industrial environments.

Whether you're designing a digital clock, a timer, or a sequential logic circuit, the CD74HCT4024MG4 from Texas Instruments offers a combination of performance, power efficiency, and versatility that can meet the demands of your project.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess