EN
  • EN
  • DE

DSC6021HE2A-00D8

Part No DSC6021HE2A-00D8
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 2.048MHz, 4.096MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344095-DSC6021HE2A-00D8
Ultra Librarian 3D Model Ultra Librarian DSC6021HE2A-00D8 CAD Model

Description

Microchip Technology DSC6021HE2A-00D8 Miniature MEMS Oscillator

The DSC6021HE2A-00D8 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance, low-power oscillator is part of Microchip's comprehensive timing solutions that offer a reliable and compact alternative to traditional quartz crystal oscillators.

Key Features:

  • Frequency Range: The device boasts a stable frequency output of 8 MHz, ideal for a wide array of applications that require precise timing.
  • Supply Voltage: Operating with a supply voltage of 2.5V to 3.3V, the DSC6021HE2A-00D8 is versatile and can be integrated into various electronic systems without the need for complex power management.
  • Low Power Consumption: The oscillator is designed for energy-efficient performance, making it suitable for battery-powered and portable devices where power conservation is critical.
  • Package: Enclosed in a miniature 2.5mm x 2.0mm SMD package, it is perfect for applications where space is at a premium, without compromising on performance or reliability.
  • Temperature Stability: It operates over an industrial temperature range, ensuring consistent performance even under varying environmental conditions.
  • Shock and Vibration Resistance: Thanks to its MEMS technology, the DSC6021HE2A-00D8 is inherently more resistant to mechanical shock and vibration compared to traditional crystal oscillators, providing enhanced reliability for industrial and automotive applications.

Applications:

The versatility of the DSC6021HE2A-00D8 makes it suitable for a wide range of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart home systems
  • Industrial automation and control systems
  • Automotive electronics
  • Portable medical devices

Microchip Technology's DSC6021HE2A-00D8 oscillator provides a modern, robust, and precise timing solution that meets the needs of today's advanced electronic systems. Its small form factor, coupled with low power consumption and high reliability, makes it an excellent choice for designers looking to optimize their products for both performance and size.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess