EN
  • EN
  • DE

DSC6122HI2A-00AUT

Part No DSC6122HI2A-00AUT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz, 100MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343501-DSC6122HI2A-00AUT
Ultra Librarian 3D Model Ultra Librarian DSC6122HI2A-00AUT CAD Model

Description

Microchip Technology's DSC6122HI2A-00AUT: A Compact and Precise MEMS Oscillator

The DSC6122HI2A-00AUT is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from the reputable Microchip Technology. This precision timing device is designed to meet the rigorous demands of modern electronic systems, offering a compact and reliable alternative to traditional crystal oscillators. With its small footprint and advanced features, the DSC6122HI2A-00AUT is an ideal solution for a wide range of applications, including portable electronics, IoT devices, and industrial systems.

Key Features:

  • Frequency Range: This MEMS oscillator operates at a fixed frequency of 0 MHz, providing a stable and accurate clock signal essential for synchronous operations within electronic circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5 V to 3.3 V, accommodating a variety of power systems and ensuring compatibility with different logic levels.
  • Low Power Consumption: The oscillator is engineered for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Temperature Stability: With an industrial temperature range of -40°C to +85°C, the DSC6122HI2A-00AUT maintains its performance across a wide range of environmental conditions, making it suitable for outdoor and harsh environments.
  • Package: The device comes in a 4-SMD, no lead package, which not only saves space on the PCB but also simplifies the manufacturing process with its surface-mount technology.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital circuits and offering a straightforward interface for integration.

The DSC6122HI2A-00AUT is a testament to Microchip Technology's commitment to providing high-quality timing solutions that address the evolving needs of the electronics industry. With its robust performance, miniature size, and ease of use, this MEMS oscillator is an excellent choice for designers looking to optimize their systems for both space and power without compromising on accuracy or reliability.

Whether you are developing the next generation of wearable technology or upgrading the performance of industrial control systems, the DSC6122HI2A-00AUT from Microchip Technology stands as a versatile and dependable component that will help ensure your product operates with the precision it requires.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess