EN
  • EN
  • DE

SN304086PWR

Part No SN304086PWR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN304086PWR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342235-SN304086PWR
Ultra Librarian 3D Model Ultra Librarian SN304086PWR CAD Model

Description

The SN304086PWR is a versatile and powerful integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product falls under the category of Interface ICs, specifically within the RS-485 Interface IC range. It is designed to facilitate robust serial communication in industrial and commercial applications where long-distance data transmission is required.

Key Features

  • Interface Type: The SN304086PWR is built for RS-485 communications, ensuring compatibility with a wide range of industrial equipment and standards.
  • High-Speed Operation: This device is capable of high-speed data transmission, making it suitable for applications that require fast and reliable communication.
  • Robust Design: With built-in protection against electrostatic discharge (ESD), the SN304086PWR is designed to withstand harsh industrial environments and provide reliable performance.
  • Low Power Consumption: Texas Instruments has engineered this IC to operate with minimal power draw, helping to reduce overall energy costs and making it ideal for power-sensitive applications.
  • Wide Temperature Range: It operates effectively across a broad temperature range, ensuring reliability in varying climatic conditions.

Applications

The SN304086PWR is adept for use in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Networked communication systems
  • Security systems

Package and Availability

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number SN304086PWR, ensuring a compact footprint on printed circuit boards (PCBs). It is available for order through Texas Instruments' extensive distribution network, making it easily accessible for both large-scale production and prototyping needs.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the SN304086PWR is a solid choice for any application requiring reliable RS-485 communication. Its combination of speed, power efficiency, and durability makes it a go-to component for engineers and designers looking to enhance their communication systems.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess