EN
  • EN
  • DE

CSD59968Q5M

Part No CSD59968Q5M
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381831-CSD59968Q5M
Ultra Librarian 3D Model Ultra Librarian CSD59968Q5M CAD Model

Description

Product Overview: CSD59968Q5M from Texas Instruments

The CSD59968Q5M is a state-of-the-art power MOSFET brought to you by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This device is part of TI's extensive NexFET™ product line, renowned for its high performance and efficiency in power management applications.

Key Features

  • Low On-Resistance: The CSD59968Q5M boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your power circuits.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power throughput, making it ideal for demanding applications.
  • Advanced Packaging: Encased in a compact 5 mm x 6 mm QFN package, the CSD59968Q5M is designed for space-constrained applications without compromising on power capability or thermal performance.
  • Thermal Management: The device features an exposed thermal pad that provides excellent thermal dissipation, ensuring reliable operation even under high power and temperature conditions.

Applications

The versatility of the CSD59968Q5M allows it to be used in a wide range of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Computing and server systems
  • Telecommunications equipment

Quality and Support

As with all Texas Instruments products, the CSD59968Q5M is manufactured to the highest quality standards, ensuring reliability and longevity in your projects. TI also offers comprehensive technical support and design resources to help you integrate this MOSFET into your designs seamlessly.

Whether you're designing power systems for consumer electronics, industrial automation, or automotive applications, the CSD59968Q5M from Texas Instruments is an excellent choice for efficient and robust power management.

You May Also Be Interested in

NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $58.2090
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6030 $51.6180
15+ $7.0589 $105.8835
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,445 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess