EN
  • EN
  • DE

SN1701021RSLR

Part No SN1701021RSLR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1094676-SN1701021RSLR
Ultra Librarian 3D Model Ultra Librarian SN1701021RSLR CAD Model

Description

The SN1701021RSLR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance product is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Precision: The SN1701021RSLR offers precise voltage regulation, ensuring stable operation across various conditions.
  • Low Dropout: This IC features a low dropout voltage, making it ideal for applications with tight voltage margins.
  • Power Efficiency: With its power-efficient design, the SN1701021RSLR minimizes energy consumption, which is crucial for battery-powered devices.
  • Thermal Management: The product is equipped with excellent thermal performance, ensuring reliability even under high temperature conditions.
  • Robust Protection: The SN1701021RSLR includes built-in protection features such as overcurrent and overtemperature protection, safeguarding your system from potential damage.

Applications

The versatility of the SN1701021RSLR makes it suitable for a myriad of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Technical Specifications

The SN1701021RSLR boasts a comprehensive set of technical specifications that cater to the needs of advanced electronic systems:

  • Adjustable Output Voltage
  • Wide Input Voltage Range
  • Excellent Load and Line Regulation
  • Low Quiescent Current
  • Small Footprint Package

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN1701021RSLR is manufactured under stringent quality control processes and is designed to meet the industry's highest standards for reliability and performance.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the SN1701021RSLR into their projects. Texas Instruments also provides dedicated technical support to assist with any design challenges.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess