EN
  • EN
  • DE

SN10KHT5543NT

Part No SN10KHT5543NT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 24DIP / Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 8
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 75°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN10K
Other Names 2156-SN10KHT5543NT-TI,TEXTISSN10KHT5543NT
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256081-SN10KHT5543NT
Ultra Librarian 3D Model Ultra Librarian SN10KHT5543NT CAD Model

Description

The SN10KHT5543NT is a high-performance integrated circuit from Texas Instruments, designed for a wide range of applications that require reliable and efficient data handling. This advanced product is part of Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High-Speed Operation: The SN10KHT5543NT is built for speed, enabling quick data transfer and processing, which is critical for modern high-speed computing and communications systems.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is optimized for low power consumption, making it suitable for battery-operated devices and energy-efficient applications.
  • Robust Interface: It features a robust interface that can handle the rigorous demands of industrial and commercial environments, ensuring reliable performance under various conditions.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the SN10KHT5543NT delivers exceptional functionality and performance that Texas Instruments is known for.
  • Compact Design: The compact form factor of the SN10KHT5543NT allows for integration into space-constrained applications, providing powerful capabilities without the need for a large footprint.

Applications

The versatility of the SN10KHT5543NT makes it suitable for a broad array of applications, including but not limited to:

  • Data communication systems
  • High-speed networks
  • Signal processing
  • Automated test equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN10KHT5543NT is no exception. Each unit is rigorously tested to ensure it meets TI's high standards, providing designers and engineers with a product they can trust for their critical applications.

Support and Resources

For additional information, technical support, and resources, customers can access a wealth of documentation, including datasheets, application notes, and design guides, through the Texas Instruments website. TI's dedicated customer support team is also available to assist with any product-related inquiries or technical challenges.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess