EN
  • EN
  • DE

TMUX6212RUMR

Part No TMUX6212RUMR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER / 4 Circuit IC Switch 1:1 3.1Ohm 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 3.1Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 4.5V ~ 36V, ±4.5V ~ 18V
Voltage - Supply, Dual (V±) 4.5V ~ 36V, ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 180ns, 200ns
-3db Bandwidth 50MHz
Charge Injection 78pC
Channel Capacitance (CS(off), CD(off)) 28pF, 45pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -93dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Other Names 296-TMUX6212RUMRTR
Standard Package 3,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261738-TMUX6212RUMR
Ultra Librarian 3D Model Ultra Librarian TMUX6212RUMR CAD Model

Description

The TMUX6212RUMR is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring efficient signal routing. This advanced multiplexer (mux) operates with dual-channel, 2:1 configuration, providing users with the flexibility to route two different input signals to a single output. It is an ideal choice for designers looking to streamline their circuit design while maintaining signal integrity and operational efficiency.

Key Features

  • Low On-Resistance: The TMUX6212RUMR boasts a low on-resistance, typically in the range of 5 ohms, which minimizes signal attenuation and ensures high-fidelity signal transmission.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range, from 1.08V to 5.5V, making it versatile for use in various systems from battery-powered devices to industrial equipment.
  • Low Charge Injection: The device exhibits low charge injection, which helps in reducing switching transients and preserving signal integrity during the transition.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, which safeguards the device against unforeseen electrical spikes, thereby improving its reliability and longevity.

Applications

The TMUX6212RUMR is suitable for a variety of applications, including but not limited to:

  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Signal Routing in Audio and Video Equipment
  • Communication Systems
  • Medical Equipment

Product Specifications

The device is provided in a micro-sized, lead-free VQFN (RUM) package, which is optimized for minimal footprint and reduced space on the PCB. It is designed to operate within the industrial temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.

Ordering and Packaging

The TMUX6212RUMR is available for order in tape and reel packaging, facilitating ease of assembly during the manufacturing process, especially for high-volume production. It is RoHS compliant and adheres to the stringent standards set by Texas Instruments for quality and performance.

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1118 $51.1180
24+ $4.1943 $100.6632
37+ $4.0633 $150.3421
51+ $3.9322 $200.5422
66+ $3.8011 $250.8726
89+ $3.4079 $303.3031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess