EN
  • EN
  • DE
  • IT

MS518SE-FL35E

Part No MS518SE-FL35E
Manufacturer Seiko Instruments
Catalog Batteries Rechargeable (Secondary)
Description BATT LITH 3V 3.4MAH COIN 5.8MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Batteries Rechargeable (Secondary)
Mfr Seiko Instruments
Series MS518SE
Package Tray
Product Status Active
Battery Chemistry Lithium
Battery Cell Size Coin, 5.8mm
Voltage - Rated 3 V
Capacity 3.4mAh
Size / Dimension 0.23" Dia x 0.07" H (5.8mm x 1.8mm)
Termination Style SMD (SMT) Tab
Discharge Rate 10µA
Standard Charge Current 10µA
Weight 0.13 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8507.60.0020
Win Source Part Number 845611-MS518SE-FL35E
Ultra Librarian 3D Model Ultra Librarian MS518SE-FL35E CAD Model

Description

The MS518SE-FL35E is a rechargeable lithium coin battery designed for electronic devices that require a reliable power source from Seiko Instruments.

  • Capacity: 3.4mAh
  • Voltage: 3V
  • Cell Size: 5.8mm
  • Termination Style: SMD (SMT) Tab
  • Package: Tray
  • Quantity per Tray: 100 pieces
  • Weight: 0.13g
  • Product Status: Active

You May Also Be Interested in

ANSMANN (Huizhou) Trading CO., LTD
Ansmann C Size Ni-MH battery pack 1S1P 1.2V 4500mAh
Need more? Email Us
Seiko Instruments
Coin, 4.8mm 1.5 V Lithium Battery Rechargeable (Secondary) 200µAh
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable 16340 850mAh 3.6V with USB Type-C Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2500mah Battery
Need more? Email Us
Seiko Instruments
BATT LITHIUM 3V 3MAH COIN
Need more? Email Us
Seiko Instruments
BATT LITH 3V 6.5MAH COIN 9.5MM
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable 18650 2600mAh 3.6V Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 800mah Battery
Need more? Email Us
Seiko Instruments
BATT LITHIUM 1.5V 2.5MAH COIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $659.7015 $659.7015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess