EN
  • EN
  • DE

OPA693IDBVR

Part No OPA693IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO BUFFER AMP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 1
-3db Bandwidth 1.4GHz
Slew Rate 2500 V/μs
Operating Supply Current 13mA
Channel Output Current 120mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1085096-OPA693IDBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA693IDBVR CAD Model

Description

The OPA693IDBVR is a high-performance, single-channel operational amplifier designed and manufactured by Texas Instruments. This op-amp is well-suited for a wide range of applications, including video amplification, telecommunications, and test equipment, thanks to its exceptional speed and bandwidth characteristics.

Key Features

  • High Speed: The OPA693IDBVR offers a high slew rate and a wide bandwidth that ensure fast response times and accurate signal reproduction, making it ideal for high-speed signal processing applications.
  • Wide Bandwidth: With a bandwidth of 500 MHz at a gain of +2, this operational amplifier can handle a broad range of frequencies, which is particularly beneficial for video and RF applications.
  • Low Distortion: The device boasts low harmonic distortion, which is crucial for maintaining signal fidelity in audio and video systems.
  • Flexible Power Supply: It operates on a single supply voltage ranging from +5V to +12V or a dual supply of ±2.5V to ±6V, providing versatility in different circuit designs.
  • Output Disable Feature: This feature allows the output stage to be effectively disconnected, a useful function for multiplexing and signal routing applications.
  • Compact Package: The OPA693IDBVR comes in a SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The operational amplifier is used in various applications that require high speed and accuracy. Some common applications include:

  • Video amplifiers and buffers
  • Cable drivers
  • Test equipment
  • Telecommunications
  • Data acquisition systems
  • ADC/DAC buffers

Conclusion

The OPA693IDBVR from Texas Instruments is a versatile and high-performing operational amplifier that meets the demands of modern high-speed signal processing. Its combination of speed, low distortion, and flexible power supply options make it a reliable choice for designers looking to enhance their systems' performance.

You May Also Be Interested in

Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6717 $58.0302
13+ $7.9358 $103.1654
20+ $7.6878 $153.7560
27+ $7.4398 $200.8746
35+ $7.1918 $251.7130
47+ $6.4478 $303.0466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess