EN
  • EN
  • DE

SN103368NE

Part No SN103368NE
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description ANALOG INTERFACE / Switch IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1095427-SN103368NE
Ultra Librarian 3D Model Ultra Librarian SN103368NE CAD Model

Description

The Texas Instruments SN103368NE is a cutting-edge integrated circuit designed for high-performance applications requiring robust communication capabilities. This product is part of Texas Instruments' renowned semiconductor portfolio, which is known for its reliability, precision, and innovation.

Key Features

  • High-Speed Data Transmission: The SN103368NE is designed to facilitate rapid data transfer, making it suitable for applications that demand quick and efficient communication.
  • Durable Construction: Built with Texas Instruments' commitment to quality, this product is manufactured to withstand the rigors of demanding industrial environments.
  • Low Power Consumption: Energy efficiency is at the heart of the SN103368NE design, ensuring that the device operates with minimal power draw, which is critical for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: This component is capable of functioning across a broad range of temperatures, making it versatile for use in various settings, from commercial to industrial.
  • Compatibility: Texas Instruments ensures that the SN103368NE is compatible with a variety of microcontrollers and processors, providing flexibility in system design and integration.

Applications

The SN103368NE is ideal for a diverse array of applications, including but not limited to:

  • Telecommunications
  • Data acquisition systems
  • Networking equipment
  • Industrial control systems
  • High-speed data interfaces

Technical Specifications

To ensure that the SN103368NE meets your application requirements, please review the detailed technical specifications available on the Texas Instruments website or through authorized distributors. The specifications include electrical characteristics, pin configurations, package details, and recommended operating conditions.

For further information, including application notes, reference designs, and support tools, Texas Instruments provides extensive resources to assist with the integration and use of the SN103368NE in your projects.

Note: It is important to consult the latest datasheets and product guides to verify that the SN103368NE is the best fit for your application and to understand the proper handling and usage of this electronic component.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess