EN
  • EN
  • DE

TCA9801DGKR

Part No TCA9801DGKR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRNSLTR BIDIRECTIONAL 8VSSOP / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 3.6 V
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TCA9801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47828-6,296-47828-1,296-47828-2,TCA9801DGKR-ND
Standard Package 2,500
Win Source Part Number 958140-TCA9801DGKR
Ultra Librarian 3D Model Ultra Librarian TCA9801DGKR CAD Model

Description

The TCA9801DGKR is a cutting-edge, dual-bit, bidirectional I²C-bus and SMBus voltage-level translator from Texas Instruments, designed to provide seamless communication between devices operating at different voltage levels. Engineered for inter-integrated circuit communications, this translator is an essential component for systems needing to bridge the gap between components with non-matching voltage domains.

Key Features

  • Compatibility: The TCA9801DGKR supports mixed-mode signal operation, enabling it to function on I²C-bus or SMBus across various voltage levels ranging from 0.9V to 3.6V on the A-side and 2.7V to 5.5V on the B-side.
  • Performance: This device ensures fast data transfer rates up to 1 Mbps, making it suitable for high-speed applications without compromising signal integrity.
  • Design Flexibility: With its dual-channel design, it offers the flexibility to interface two bidirectional data lines from each side, providing a compact solution for multi-voltage systems.
  • Low Power Consumption: The TCA9801DGKR is optimized for low power consumption, making it an ideal choice for battery-operated devices.
  • Robust Protection: Equipped with robust ESD protection, the device safeguards against electrostatic discharges, ensuring long-term reliability and stability in various environments.

Applications

Due to its versatile nature, the TCA9801DGKR is suited for a wide array of applications, including:

  • Level shifting for I²C-bus/SMBus applications
  • Cell phones, tablets, and personal media players
  • Data communication between different voltage domains
  • Embedded systems and IoT devices

Package and Quality

The TCA9801DGKR is offered in an industry-standard 8-pin VSSOP (DGK) package, ensuring easy integration into PCB designs. Texas Instruments' commitment to quality guarantees that each device meets stringent standards, providing designers with a reliable and durable voltage-level translator for their electronic projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9269 $50.9795
135+ $0.7605 $102.6675
205+ $0.7368 $151.0440
285+ $0.7130 $203.2050
365+ $0.6892 $251.5580
490+ $0.6179 $302.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,304 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess