EN
  • EN
  • DE

SN1011063PWPR

Part No SN1011063PWPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 734542-SN1011063PWPR
Ultra Librarian 3D Model Ultra Librarian SN1011063PWPR CAD Model

Description

The SN1011063PWPR is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for its precision and reliability in a wide range of electronic applications. This IC is designed to meet the rigorous demands of modern electronics with its high-performance capabilities and robust features.

At the heart of the SN1011063PWPR is its advanced voltage regulation system, which ensures consistent performance even under variable power conditions. This makes it an ideal choice for sensitive electronic equipment that requires stable voltage to operate correctly. The device boasts excellent thermal performance, thanks to its power-efficient design that helps to minimize heat generation during operation.

The SN1011063PWPR is housed in a compact PowerPad™ package, which not only saves valuable board space but also enhances the thermal characteristics of the device. This packaging allows for efficient heat dissipation, ensuring the IC operates within its optimal temperature range even under full load conditions.

Moreover, the SN1011063PWPR is equipped with a range of protection features that safeguard the IC and the connected components from potential damage. These include over-current protection, thermal shutdown, and under-voltage lockout, which collectively ensure the longevity and reliability of both the IC and the overall system.

Texas Instruments has designed the SN1011063PWPR with flexibility in mind, making it suitable for a diverse set of applications such as power supply modules, battery management systems, and other power-sensitive electronic devices. The IC's compatibility with various control interfaces allows for seamless integration into existing designs, which is particularly beneficial for designers looking to upgrade their systems with minimal redesign efforts.

In summary, the SN1011063PWPR from Texas Instruments represents a perfect blend of performance, efficiency, and reliability. Its advanced features and robust protection mechanisms make it an indispensable component for any high-performance electronic system that demands precise voltage regulation and superior thermal management.

You May Also Be Interested in

Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess