EN
  • EN
  • DE

MC74LVX574DTG

Part No MC74LVX574DTG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 75MHz
Max Propagation Delay @ V, Max CL 16.7ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 136208-MC74LVX574DTG
Ultra Librarian 3D Model Ultra Librarian MC74LVX574DTG CAD Model

Description

ON Semiconductor MC74LVX574DTG Octal D-Type Flip-Flop with 3-State Outputs

The MC74LVX574DTG from ON Semiconductor is a high-performance, octal D-type flip-flop with 3-state outputs designed for use in applications requiring a high-speed and low-power interface to communicate with bus-organized systems. This integrated circuit is part of the LVX family, which is characterized by its 3.3V power supply and 5V tolerant inputs, making it compatible with mixed-voltage environments and ideal for interfacing with both 3.3V and 5V systems.

The device features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. The flip-flops are triggered on the rising edge of the clock signal (CLK), allowing for synchronous operations. Each flip-flop has a separate Data (D) input and Output Enable (OE) control, which is used to place the outputs in either a normal logic state or a high-impedance state. The high-impedance state ensures that the outputs will neither load nor drive the bus when not in use.

The MC74LVX574DTG is packaged in a TSSOP-20 (Thin Shrink Small Outline Package) which provides a compact footprint and is suitable for surface mount technology (SMT). The device operates over a broad temperature range, making it well-suited for industrial and automotive applications that require robust performance under varying environmental conditions.

Key features of the MC74LVX574DTG include:

  • Low voltage operation: 3.3V
  • 5V tolerant inputs for interfacing with 5V logic levels
  • High-speed performance: ≤ 4.5ns propagation delay time
  • Low power consumption: 10µA maximum ICC
  • Edge-triggered flip-flops for precise timing
  • 3-state outputs for bus interfacing
  • Industrial and automotive temperature range: -40°C to +85°C
  • Lead-free and RoHS compliant

The MC74LVX574DTG is an essential component for designers looking to implement reliable data storage elements that can interface with high-speed buses while maintaining low power consumption. Its robust design and compatibility with mixed-voltage systems make it a versatile choice for a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess