EN
  • EN
  • DE

SN1001030DGKR

Part No SN1001030DGKR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1349624-SN1001030DGKR
Ultra Librarian 3D Model Ultra Librarian SN1001030DGKR CAD Model

Description

The SN1001030DGKR is a high-performance integrated circuit from Texas Instruments, renowned for its expertise in semiconductor design and manufacturing. This particular product is a staple in the realm of power management and signal conditioning, providing reliable and efficient solutions for a wide range of electronic applications.

Key Features

  • High Efficiency: The SN1001030DGKR is designed to optimize power usage, ensuring minimal loss and longer operation for battery-powered devices.
  • Compact Size: Housed in a small form factor, it is ideal for space-constrained applications without compromising on performance.
  • Robust Output: It provides stable and precise output, critical for maintaining the integrity of the power supply in sensitive electronics.
  • Thermal Management: The device includes features to mitigate heat build-up, preserving the longevity of the product and the safety of the application.
  • Versatility: With its wide input voltage range and adjustable output, the SN1001030DGKR is suitable for a variety of applications, from consumer electronics to industrial systems.

Applications

The SN1001030DGKR is versatile enough to be used in a multitude of applications, including but not limited to:

  • Portable and Battery-powered Devices
  • Embedded Systems
  • Power Supply Modules
  • Networking Equipment
  • Automotive Electronics

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability. The SN1001030DGKR is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. With Texas Instruments' reputation, customers can trust that they are getting a product that will perform reliably over its intended lifespan.

Environmental Compliance

Adhering to environmental regulations, the SN1001030DGKR is manufactured with eco-friendly materials and processes, making it compliant with international standards such as RoHS (Restriction of Hazardous Substances).

You May Also Be Interested in

Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess