EN
  • EN
  • DE

KSZ8851-16MLL

Part No KSZ8851-16MLL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTLR MAC/PHY NON-PCI 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 250
Category Integrated Circuits(ICs)
Family Interface - Controllers
Packaging Tray
Protocol Ethernet
Function MAC Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Operating Supply Voltage 1.8V 2.5V 3.3V
Current - Supply 85mA
Operating Temperature Range 0°C ~ 70°C
Package 48-LQFP
Manufacturer Device Package 48-LQFP (7x7)
Catalog Ethernet Controllers
Win Source Part Number 090145-KSZ8851-16MLL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Communications & Networking, Sensing & Instrumentation, Wireless, Industrial, Imaging, Video & Vision, Security, Automotive
Ultra Librarian 3D Model Ultra Librarian KSZ8851-16MLL CAD Model

Description

The Microchip Technology KSZ8851-16MLL is a single-port controller chip designed for cost-sensitive and space-constrained applications. This highly-integrated device is a perfect solution for managing network traffic in embedded systems with its efficient bus interface and low power consumption.

Key Features:

  • Single-Chip Ethernet Controller: The KSZ8851-16MLL is a full-featured, single-port Ethernet controller that is ideal for handling 10/100Mbps data speeds.
  • Flexible Interface Options: It supports 8 or 16-bit host interfaces, which makes it versatile for different types of microcontrollers and processors.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this controller features a power-saving mode to reduce energy usage when the network activity is low.
  • QoS Support: Quality of Service (QoS) support allows prioritization of network traffic to ensure critical data is transmitted smoothly and reliably.
  • Comprehensive Buffer Management: The KSZ8851-16MLL comes with on-chip TX/RX FIFO buffers for efficient data handling.
  • HP Auto-MDIX: The controller includes HP Auto-MDIX support, which automatically detects and configures the MDI/MDIX configuration, simplifying network setup and maintenance.
  • Robust Security: It features built-in hardware security with support for IEEE 802.1x-based network access control.

Applications:

The Microchip KSZ8851-16MLL is suitable for a broad range of applications, including but not limited to:

  • Embedded networking for industrial control systems
  • Networked printers and smart home devices
  • Point of Sale (POS) systems
  • Networked cameras and security systems
  • Consumer electronics requiring network connectivity

Technical Specifications:

With its compact 48-pin LQFP package, the KSZ8851-16MLL is designed to fit into small spaces without compromising on functionality. The integrated PHY and MAC layers ensure seamless network communication, while the comprehensive set of features and interfaces make it a highly adaptable solution for various networking requirements.

You May Also Be Interested in

Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6347 $51.8082
13+ $8.0882 $105.1466
20+ $7.8150 $156.3000
28+ $7.2685 $203.5180
36+ $6.9952 $251.8272
45+ $6.7220 $302.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,474 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess