EN
  • EN
  • DE

SST39VF402C-70-4I-EKE-T

Part No SST39VF402C-70-4I-EKE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 70NS 48TSOP / NOR Flash Parallel 3.3V 4M-bit 256K x 16 70ns 48-Pin TSOP-I T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST39 MPF
Packaging Reel package
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Win Source Part Number 795476-SST39VF402C-70-4I-EKE-T
Popularity Medium
Supply and Demand Status Limited
Family Name SST39VF402C
Introduction Date October 05, 2011
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SST39VF402C-70-4I-EKE-T CAD Model

Description

Microchip Technology SST39VF402C-70-4I-EKE-T Flash Memory

The SST39VF402C-70-4I-EKE-T is a high-performance CMOS Multi-Purpose Flash Plus (MPF+) memory chip from the reputable Microchip Technology. This device offers a storage capacity of 4 Mbit with an organizational structure of 512K x 8 bits, designed to provide both reliability and flexibility for a wide range of data storage needs.

Operating at a voltage range of 2.7V to 3.6V, this flash memory component is tailored for applications that demand low power consumption without compromising on performance. It boasts an impressive access time of 70ns, making it a suitable choice for high-speed microcontroller or microprocessor applications where fast read operations are critical.

The SST39VF402C-70-4I-EKE-T is also characterized by its endurance and reliability, with a minimum of 100,000 erase and program cycles per sector, and a data retention of at least 20 years, ensuring the safety and longevity of your data. Its sector-erase and block-erase capabilities provide flexibility for data management and contribute to its ease of use.

This product is offered in the 48-pin TSOP package, which is widely accepted in the industry and is suitable for PCB designs that require a compact footprint. The temperature range for this device extends from -40°C to +85°C (industrial grade), making it robust enough to operate in harsh environments.

The SST39VF402C-70-4I-EKE-T supports various advanced features such as SuperFlash technology, which provides faster erase and program capabilities compared to conventional flash memory. Additionally, it is compatible with JEDEC standard commands and pinouts, ensuring easy integration into existing designs without the need for significant redesigns.

Whether you're working on consumer electronics, networking, telecommunications, or automotive applications, the SST39VF402C-70-4I-EKE-T from Microchip Technology is a reliable and versatile choice that offers the performance and durability needed for your data storage requirements.

You May Also Be Interested in

Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess