EN
  • EN
  • DE

SN0405001PWPR

Part No SN0405001PWPR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 089777-SN0405001PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0405001PWPR CAD Model

Description

The SN0405001PWPR is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and embedded processing chips.

  • Type: Power management chip.
  • Function: Designed to deliver superior performance and reliability.
  • Technology: Built using advanced technology and is designed to be highly efficient and reliable.
  • Purpose: Designed to manage and distribute power in an electronic device, ensuring optimal performance and longevity.
  • Key Feature: Ability to maintain stable operation under varying conditions.
  • Suitable for: Ideal choice for a wide range of applications, including consumer electronics, industrial equipment, and automotive systems.
  • Durability: Can withstand high temperatures and is resistant to voltage fluctuations, ensuring consistent performance.
  • Size: Compact size.
  • Benefit: Easy to integrate into various electronic devices, making it a versatile choice for designers and engineers.
  • Power Consumption: Boasts of low power consumption, making it an energy-efficient choice.
  • Benefits of Low Power Consumption: Helps to reduce the overall energy use of the device it's integrated into and also contributes to longer battery life in portable devices.
  • Protection: Designed to offer protection against various faults and failures.
  • Protection Mechanisms: Features built-in protection mechanisms that safeguard the device and the overall system against overvoltage, overcurrent, and thermal events.
  • Benefits of Protection Mechanisms: Enhances the safety and durability of the system.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,292 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess