EN
  • EN
  • DE

AT27C512R-12LC

Part No AT27C512R-12LC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031517-AT27C512R-12LC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C512R-12LC CAD Model

Description

The AT27C512R-12LC from Microchip Technology is a high-performance, low-power, 512Kbit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) designed for a wide range of applications. This device offers a fast access time of 120 ns, making it suitable for high-speed microprocessor systems. With its one-time programmable feature, this EPROM is ideal for applications requiring reliable and permanent data storage.

Key Features

  • Memory Size: 512Kbit (64K x 8)
  • Access Time: 120 ns
  • Single 5V ±10% Supply: Simplifies system power requirements
  • Low Power Consumption: Offers active and standby modes for energy efficiency
  • High-Reliability CMOS Technology: Ensures data stability and endurance
  • Temperature Ranges: Available in industrial and military temperature ranges
  • Package: 32-lead Ceramic DIP (Dual In-line Package)

Applications

The AT27C512R-12LC is versatile and can be used in a variety of applications. It is particularly well-suited for program storage in microcontroller-based systems, firmware updates, and configuration parameters storage for systems that require data to be preserved across power cycles. Its robustness and reliability also make it an excellent choice for critical applications in industrial control systems, automotive electronics, telecommunications, and medical devices.

Programming and Reliability

Programming the AT27C512R-12LC is straightforward, with support from Microchip's range of programmers and development tools. The device's programming algorithm ensures a high level of data integrity, while its CMOS technology provides long-term data retention and high endurance, guaranteeing the preservation of data for the rated lifetime of the product.

Ordering Information

For those looking to integrate the AT27C512R-12LC into their systems, it is available for order through Microchip Technology's authorized distributors and representatives. Detailed datasheets, technical support, and additional resources can be accessed through the Microchip Technology website, ensuring designers have all the necessary information for successful implementation.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess