EN
  • EN
  • DE

AL0410-470K

Part No AL0410-470K
Manufacturer Meled
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985016-AL0410-470K
Categories OEM Parts(A-B)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL0410-470K CAD Model

Description

The AL0410-470K is a leaded inductor manufactured by Meled. This inductor is designed for various electronic circuits to provide inductance for filtering, energy storage, and impedance matching. It is commonly used in power supplies, filters, and RF circuits.

Applications:

  • Power supplies
  • DC-DC converters
  • EMI/RFI filters
  • RF circuits
  • Oscillators

Features:

  • Leaded inductor: Through-hole mounting for easy installation.
  • 47 μH (Microhenry) inductance: Provides a specific amount of inductance for circuit requirements.
  • Tolerance: Typically around ±10% or ±20% [Requires further research for precise value].
  • High Q factor: Offers good performance in resonant circuits.
  • Compact size: Small form factor for space-constrained applications.

Benefits:

  • Filtering: Reduces noise and unwanted signals in circuits.
  • Energy storage: Stores energy in magnetic field for power conversion applications.
  • Impedance matching: Provides impedance matching for optimal signal transfer.
  • Stable performance: Offers stable inductance over temperature and frequency.
  • Versatile application: Suitable for a wide range of electronic circuits.

Additional Details:

The AL0410-470K inductor typically consists of a coil of wire wound around a ferrite core. The 470K designation indicates an inductance of 47 μH (microhenries) with 'K' often denoting a tolerance of ±10%. It is crucial to consider the current rating of the inductor to ensure it can handle the application's current requirements without saturating. Meled likely provides detailed datasheets with specifications such as DC resistance (DCR), self-resonant frequency (SRF), and rated current. The leaded construction allows for easy soldering and mounting on PCBs. Proper inductor selection is crucial for achieving the desired performance in electronic circuits, particularly in applications requiring precise filtering or energy storage. Further research would be needed to specify voltage and current rating.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
8,335+ $0.0120 $100.0200
12,935+ $0.0116 $150.0460
17,860+ $0.0112 $200.0320
22,940+ $0.0109 $250.0460
30,930+ $0.0097 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess