EN
  • EN
  • DE

CS51312GDR16

Part No CS51312GDR16
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243884-CS51312GDR16
Popularity Low
Supply and Demand Status Balance
Package Bulk
Applications Controller, CPU
Voltage - Input 9V ~ 20V
Number of Outputs 1
Voltage - Output Programmable
Operating Temperature 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian CS51312GDR16 CAD Model

Description

The CS51312GDR16 is a high-performance, integrated circuit from ON Semiconductor, designed for power management applications. This versatile device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the increasing demands for energy efficiency and reliability in electronic systems.

Key Features

  • Voltage Regulation: The CS51312GDR16 offers precise voltage regulation, ensuring stable power delivery to sensitive electronic components.
  • High Efficiency: With its advanced design, this IC provides high efficiency, which is crucial for reducing heat generation and improving system performance.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, thereby enhancing the longevity of the product.
  • Low Standby Current: It features a low standby current, which is essential for battery-powered devices where power conservation is a priority.
  • Frequency Synchronization: The CS51312GDR16 supports frequency synchronization to external sources, allowing for reduced electromagnetic interference (EMI) and optimized system operation.

Applications

The CS51312GDR16 is ideal for a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Computing systems
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the CS51312GDR16 is no exception. This product is manufactured to meet high standards of performance and reliability, ensuring that it functions optimally in various environments and applications.

Environmental Compliance

The CS51312GDR16 is designed with environmental considerations in mind, complying with RoHS directives and other environmental standards. This reflects ON Semiconductor's dedication to reducing the ecological footprint of its products while still delivering superior performance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Toko America Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess