The SN74LV08ADBR is a premier logic chip from the reputable manufacturer, Texas Instruments. This integrated circuit falls under the category of Low-Voltage CMOS logic family, which is widely recognized for its high-speed operation while maintaining a low power consumption profile. The SN74LV08ADBR, in particular, is a quadruple 2-input positive-AND gate, designed to operate from a supply voltage (Vcc) ranging between 2 V and 5.5 V. This wide range allows it to be used in various digital environments, from battery-powered systems to traditional 5V digital circuits.
The device comes encapsulated in an SSOP (Shrink Small Outline Package) type package with a DBR suffix, adding to its desirability in applications where space conservation is critical. Each gate in the SN74LV08ADBR performs the Boolean function Y = A • B or Y = (A ∧ B) in positive logic, making it staple for logical operations in digital systems.
Key Features
- Logic Type: Quadruple 2-Input Positive-AND Gate
- Voltage Supply: Operable between 2 V and 5.5 V, suitable for a broad range of applications
- Current - Quiescent (Max): 20µA, low power consumption in standby mode
- Operating Temperature: Ranging from -40°C to +85°C, supporting robust performance in diverse environments
- Mounting Type: Surface Mount, fit for printed circuit boards (PCBs) with dense component layouts
- Package / Case: 14-SSOP (0.209", 5.30mm Width)
Applications
Thanks to its low-voltage operation and space-saving design, the SN74LV08ADBR is perfectly suited for modern electronic applications that require efficiency and reliable logical operations. Common applications include, but are not limited to, embedded microcontroller systems, signal gating, logic interface, power management, and computing. Its high tolerance for variable operating temperatures also makes it ideal for industrial-grade applications that require stringent performance under harsh conditions.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LV08ADBR is no exception. This device is manufactured following high industry standards, ensuring that it meets the stringent requirements of today's electronic devices. Users can rely on the product for a long operational life, consistent performance, and compatibility with a range of digital systems.
Ordering Information
When ordering the SN74LV08ADBR, it's essential to consider the packaging and ordering options to ensure proper device integration. For detailed information and assistance with ordering, contact Texas Instruments or an authorized distributor.