The SC2005B is a monolithic integrated circuit manufactured by LSI Computer Systems. This device is a specialized chip designed primarily for use in electronic scoring and gaming applications. It features a variety of scoring logic functions, allowing for the precise and automated tracking of scores in different game formats. The chip is designed for ease of integration into larger systems and offers a cost-effective solution for game manufacturers.
Applications
- Electronic dartboards
- Pinball machines
- Arcade games
- Tabletop electronic games
- Other electronic scoring systems
Features
- Comprehensive scoring logic
- Direct interface with display drivers
- User-programmable options via external components
- Low power consumption
- Multiple input options for sensors and switches
- BCD output for score display
Benefits
- Simplifies design and reduces component count for electronic scoring systems
- Improves accuracy and reliability of scorekeeping
- Enables advanced game features and scoring variations
- Reduces overall system cost
- Ensures faster and more accurate scoring
- Provides a compact and efficient solution for scoring functions
Additional Details
The SC2005B typically operates from a single +5V power supply. It includes internal debounce circuitry for switch inputs, reducing the need for external components. The output signals are designed to be compatible with common display drivers, allowing for easy integration with various display technologies, such as LED and LCD displays. This IC is often packaged in a DIP (Dual In-line Package) for easy prototyping and manufacturing. The specific scoring algorithms and operational modes are generally defined by external components connected to the chip's input/output pins, providing flexibility in application.