EN
  • EN
  • DE

SC17710YBA-T1

Part No SC17710YBA-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 314988-SC17710YBA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC17710YBA-T1 CAD Model

Description

The SC17710YBA-T1 is a system power management IC (PMIC) manufactured by SII Semiconductor Corporation. This integrated circuit is designed to efficiently manage power distribution and regulation within various electronic devices, contributing to improved system performance and extended battery life. It integrates multiple power management functions into a single chip, reducing the number of discrete components required on a printed circuit board (PCB).

Applications

  • Smartphones and mobile devices: Managing power for the processor, display, memory, and other peripherals.
  • Tablets: Providing efficient power distribution and regulation.
  • Portable media players: Optimizing power consumption for extended playback time.
  • Wearable devices (smartwatches, fitness trackers): Managing power in compact, battery-powered devices.
  • IoT (Internet of Things) devices: Providing power management in low-power, connected devices.

Features

  • Multiple voltage rails: Provides several regulated voltage outputs to power different components within the system.
  • High efficiency DC-DC converters: Ensures minimal power loss during voltage conversion, maximizing battery life.
  • Low quiescent current: Minimizes power consumption when the device is in standby or idle mode.
  • Over-voltage protection (OVP): Protects the device from damage due to excessive input voltage.
  • Over-current protection (OCP): Protects the device from damage due to excessive output current.
  • Short-circuit protection (SCP): Protects the device from damage due to short circuits on the output.
  • Thermal shutdown: Protects the device from damage due to overheating.
  • I2C interface: Allows for programmable control and monitoring of power management functions.

Benefits

  • Extended battery life: High-efficiency DC-DC converters and low quiescent current minimize power consumption.
  • Reduced system size and cost: Integration of multiple power management functions reduces the number of discrete components required.
  • Improved system reliability: Built-in protection features prevent damage due to voltage and current surges.
  • Simplified system design: Integrated I2C interface allows for easy configuration and monitoring.
  • Enhanced system performance: Stable and regulated voltage outputs ensure optimal performance of all system components.

Additional Details

The SC17710YBA-T1 typically operates with an input voltage range of 2.7V to 5.5V. It provides multiple regulated output voltages, typically ranging from 0.8V to 3.3V, with adjustable output current capabilities. The specific output voltage and current configurations can be programmed via the I2C interface. The device is available in a compact package, such as a QFN package, suitable for space-constrained applications. The '-T1' suffix likely indicates a specific packaging or tape-and-reel option for automated assembly. The device also includes a power-good output signal which indicates when the output voltages are within the specified range, enabling the system to properly sequence the power-up and power-down of the various components.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess