EN
  • EN
  • DE

SM72441MTX/NOPB

Part No SM72441MTX/NOPB
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SM72441 Programmable Maximum Power Point Tracking Controller for Photovoltaic Solar Panels
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Win Source Part Number 1251107-SM72441MTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM72441
Introduction Date February 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM72441MTX/NOPB CAD Model

Description

The SM72441MTX/NOPB is a state-of-the-art programmable Maximum Power Point Tracking (MPPT) controller designed by Texas Instruments, specifically engineered for optimizing the energy harvest from photovoltaic (PV) systems. As a critical component in solar power applications, this controller is adept at extracting maximum power from solar panels under varying light and temperature conditions, thus increasing the efficiency of solar energy systems.

The device operates under a wide input voltage range and is capable of handling continuous input voltages up to 75V, which makes it suitable for a broad array of PV modules and configurations. Its advanced MPPT algorithm ensures real-time tracking of the maximum power point, which is vital for maximizing the energy conversion efficiency of PV systems.

The SM72441MTX/NOPB features an integrated four-switch buck-boost converter that provides a regulated output, regardless of whether the input voltage is above or below the output voltage. This flexibility allows for a more consistent and reliable power supply, which is essential for applications that require a stable voltage source.

Additionally, the controller boasts an array of protective features, including over-current protection, under-voltage lockout, and thermal shutdown, ensuring the longevity and safety of the solar power system. With its robust design, the SM72441MTX/NOPB is adept at withstanding harsh environmental conditions, making it an ideal choice for outdoor solar applications.

The device is offered in a compact, thermally enhanced 24-pin HTSSOP package, which is not only space-efficient but also provides excellent thermal performance. This is crucial for maintaining optimal operation and preventing thermal-related issues in tightly packed electronic assemblies.

Whether you're designing a residential solar inverter, a remote telecommunications power system, or an industrial-scale PV installation, the SM72441MTX/NOPB from Texas Instruments is a reliable and high-performance solution that stands out for its precision, efficiency, and durability.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess