EN
  • EN
  • DE

SM32C6416TGLZA8EP

Part No SM32C6416TGLZA8EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C6414T/15T/16T
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting Type Surface Mount
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Base Product Number SM32
Standard Package 60 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 668177-SM32C6416TGLZA8EP
Ultra Librarian 3D Model Ultra Librarian SM32C6416TGLZA8EP CAD Model

Description

Introducing the SM32C6416TGLZA8EP from Texas Instruments

The SM32C6416TGLZA8EP is a high-performance signal processor that is part of Texas Instruments' widely acclaimed TMS320 series. This digital signal processor (DSP) is designed to meet the rigorous demands of high-speed signal processing in industrial, automotive, and consumer electronics applications.

Key Features

  • High-Speed Performance: The SM32C6416TGLZA8EP operates at a frequency of up to 1GHz, delivering the computational power needed for complex signal processing tasks.
  • Enhanced Memory: It comes with integrated memory controllers that support a wide range of external memories, including DDR2, DDR3, and NAND flash memory, ensuring flexible and scalable memory options for various applications.
  • Robust Architecture: The device features a fixed-point architecture with a VLIW (very-long instruction word) design, which allows multiple operations to be performed in a single clock cycle, maximizing efficiency and throughput.
  • Advanced Peripherals: This DSP includes a host of peripherals such as Ethernet MAC, high-speed USB 2.0, I2C, SPI, and UART interfaces, providing excellent connectivity options for system integration.

Enhanced Reliability and Durability

The SM32C6416TGLZA8EP is designed with reliability in mind, suitable for extended temperature ranges and harsh environments. It is an ideal choice for applications where reliability and longevity are critical, such as automotive electronics and industrial control systems.

Applications

This DSP is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and advanced driver assistance systems (ADAS)
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment
  • High-definition video and audio processing
  • Wireless communication infrastructure

Conclusion

The SM32C6416TGLZA8EP from Texas Instruments stands out as a robust and reliable digital signal processor that offers a blend of high-speed performance, advanced features, and connectivity. Whether it's for automotive safety systems, industrial automation, or multimedia applications, this DSP is engineered to push the boundaries of signal processing capabilities, delivering the performance and flexibility needed for today's demanding electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess