EN
  • EN
  • DE

1320-S-110

Part No 1320-S-110
Manufacturer Bourns Inc.
Catalog Circuit Protection
Description SPD TYPE 2/TYPE 4 150VDC MCOV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310118-1320-S-110
Manufacturer Bourns Inc.
Category Circuit Protection > Transient Voltage Suppressors (TVS) > Surge Protection Devices (SPDs)
Packaging Bulk
Part Status Active
Type Type 2, Type 4
Form Base + Module
Number of Poles 2
Voltage - Continuous Operating (Max) (MCOV) 150VDC
Current - Discharge (Nom) (8/20µS) 20 kA
Current - Discharge (Max) (8/20µS) 40 kA
Voltage - Protection Level (VP) (2416) 500 V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian 1320-S-110 CAD Model

Description

The Bourns® Model 1320 Series is a DC power Surge Protective Device (SPD) designed to protect power systems from damage due to lightning, transients and power surges. The Model 1320 Series is a DIN Rail mountable SPD targeted for systems ranging from 12 to 110 Vdc.

You May Also Be Interested in

Panasonic
VARISTOR 82V 1.75KA DISC 8.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 510V 12KA DISC 20MM
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 25A 500VAC 5AG
Lowest to $27.2727
General Semiconductor
TVS DIODE 5.8VWM 10.5VC 1.5KE
Lowest to $1.0073
Eaton Bussmann
FUSE STRIP 500A 80VDC RECT
Lowest to $211.3489
Wurth Electronics Inc
TVS DIODE 5VWM 10.5VC DFN16102L
Lowest to $1.6363
Panasonic
VARSTR 1.1KV 3.5KA DISC 12.50MM
Need more? Email Us
Schurter Inc.
OGD COVER 5X20/6.3X32
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 250A DISC 7MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess