EN
  • EN
  • DE

PT7C5027C4-2DE

Part No PT7C5027C4-2DE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description SALEABLE WAFER XO CLOCK 0.5UM_CM / IC 60MHz 1 Output Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Diodes Incorporated
Series PT7C5027
Package Tray
PLL No
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 60MHz
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number PT7C5027
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 10,000
Win Source Part Number 1112469-PT7C5027C4-2DE
Ultra Librarian 3D Model Ultra Librarian PT7C5027C4-2DE CAD Model

Description

The PT7C5027C4-2DE from Diodes Incorporated is a high-performance, low-power clock buffer tailored for sophisticated electronic systems. This advanced component offers a seamless solution for clock distribution challenges, ensuring reliable and precise timing across various applications.

Key Features:

  • Multiple Outputs: This clock buffer features four low-skew outputs, which provide synchronous clock distribution to multiple destinations without compromising signal integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the PT7C5027C4-2DE maintains low operational power, making it ideal for power-sensitive applications.
  • Wide Operating Voltage: It supports a broad range of operating voltages from 2.3V to 5.5V, accommodating various system requirements and ensuring compatibility with both new and legacy systems.
  • High Frequency Support: Capable of handling frequencies up to 200MHz, this clock buffer allows for high-speed operation, which is crucial for performance-critical applications.
  • Industrial Temperature Range: The device operates reliably across an industrial temperature range of -40°C to 85°C, ensuring stability and performance under extreme conditions.
  • Small Form Factor: Housed in a compact 8-pin SOIC package, the PT7C5027C4-2DE saves valuable board space and is suitable for space-constrained designs.

Applications:

The PT7C5027C4-2DE is versatile and can be deployed in a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunication infrastructure
  • Server and storage systems
  • Industrial control systems
  • Consumer electronics

With its robust feature set and Diodes Incorporated's commitment to quality, the PT7C5027C4-2DE is a reliable choice for designers looking to optimize their clock distribution networks. Whether for commercial or industrial environments, this clock buffer provides the precision and durability required for today’s high-performance electronics.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess