EN
  • EN
  • DE

IMP38HC42ESA/T

Part No IMP38HC42ESA/T
Manufacturer IMP, Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06/07+
Reference case 8SOIC
Manufacturer IMP, Inc
Manufacturer Homepage www.ds-imp.com.cn/index.asp
Win Source Part Number 753655-IMP38HC42ESA/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMP38HC42ESA/T CAD Model

Description

The IMP38HC42ESA/T is a current-mode PWM (Pulse Width Modulation) controller manufactured by IMP, Inc. It's designed for off-line and DC-to-DC converter applications. This controller provides the necessary features to implement efficient and cost-effective power supplies.

Applications:

  • AC-DC Power Supplies: Used in AC-DC power supplies for various electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for automotive, industrial, and telecom applications.
  • Battery Chargers: Integrated into battery chargers for mobile phones, laptops, and other portable devices.
  • LED Lighting: Utilized in LED lighting applications to control the brightness and efficiency of LEDs.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to provide backup power during power outages.

Features:

  • Current-Mode Control: Provides inherent current limiting and improved loop stability.
  • PWM Output: Generates a pulse-width modulated output signal to control the switching of a power MOSFET.
  • Internal Oscillator: Features an internal oscillator, eliminating the need for external timing components.
  • Undervoltage Lockout (UVLO): Includes UVLO circuitry to prevent operation at low supply voltages.
  • Overcurrent Protection (OCP): Provides overcurrent protection to prevent damage to the power supply.

Benefits:

  • Improved Efficiency: Current-mode control and optimized features contribute to high efficiency.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Enhanced Reliability: Overcurrent protection and undervoltage lockout enhance the reliability of the power supply.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing PWM control in power supplies.
  • Wide Input Voltage Range: Operates over a wide input voltage range, making it suitable for various applications.

Additional Details:

The IMP38HC42ESA/T operates at a fixed frequency and is available in various package options, such as SOIC (Small Outline Integrated Circuit) or DIP (Dual In-Line Package). The exact switching frequency, maximum duty cycle, and protection features can be found in the product datasheet.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess