EN
  • EN
  • DE

SM320C6701GJCA12EP

Part No SM320C6701GJCA12EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING-POINT 352-FC/CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 120MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 352-FC/CSP (35x35)
Win Source Part Number 042658-SM320C6701GJCA12EP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM320C6701GJCA12EP CAD Model

Description

The SM320C6701GJCA12EP is a high-performance digital signal processor (DSP) from Texas Instruments, a globally renowned semiconductor manufacturing company.

  • Architecture: Fixed-point 32-bit
  • Operating Speed: 167 MHz
  • Internal Data Bus: 32-bit
  • Address Bus: 32-bit
  • On-Chip Memory: 64KB of RAM and 256KB of ROM
  • Operating Voltage: 1.8V
  • Package: 144-pin PBGA (Plastic Ball Grid Array)

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess