EN
  • EN
  • DE

CC2640R2FRSMT

Part No CC2640R2FRSMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLE 5.1 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad
Manufacturer Texas Instruments
Series SimpleLink™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name CC2640
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-45197-6, 296-45197-2, 296-45197-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866010-CC2640R2FRSMT
Ultra Librarian 3D Model Ultra Librarian CC2640R2FRSMT CAD Model

Description

Overview of the Texas Instruments CC2640R2FRSMT

The Texas Instruments CC2640R2FRSMT is a state-of-the-art wireless microcontroller (MCU) that offers a perfect blend of power efficiency, performance, and advanced wireless connectivity. Designed to cater to the needs of modern Internet of Things (IoT) applications, this device is part of the SimpleLink™ family, which is renowned for providing reliable and seamless integration for various wireless protocols.

Key Features

  • Bluetooth 5 Ready: This MCU supports the latest Bluetooth 5.0 standard, which includes enhanced data rates and longer range capabilities compared to its predecessors, making it ideal for IoT devices that require robust and efficient wireless communication.
  • Ultra-Low Power Consumption: The CC2640R2FRSMT is optimized for low-power operations, extending battery life in portable and remote applications. It features a range of power modes to ensure optimal energy use across various scenarios.
  • Powerful ARM Cortex-M3 Processor: At its core, the CC2640R2FRSMT boasts a robust 32-bit ARM Cortex-M3 CPU with a clock speed of up to 48 MHz, providing ample processing power for complex tasks and applications.
  • Integrated Memory: It comes with 128KB of in-system programmable flash and 20KB of ultra-low leakage SRAM, ensuring sufficient memory for application code and data storage without the need for external components.
  • RF Performance: The device delivers excellent wireless sensitivity and output power, which results in a reliable connection and extended range for wireless communication.
  • Versatile Peripherals: A wide array of peripherals including ADCs, timers, UARTs, SPI, and I2C interfaces, allows for flexible integration with sensors and other components.

Applications

The CC2640R2FRSMT is ideal for a variety of wireless applications, such as smart home devices, wearable technology, wireless sensors and controls, and mobile accessories. Its robust feature set ensures developers can create innovative products that are both power-efficient and feature-rich.

Package and Quality

This MCU comes in a compact 7 mm x 7 mm QFN package that is suitable for space-constrained applications. Texas Instruments' commitment to quality means that the CC2640R2FRSMT is designed to meet the highest standards of reliability and performance for professional and consumer products alike.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5728 $55.0480
70+ $1.4733 $103.1310
110+ $1.4235 $156.5850
155+ $1.3240 $205.2200
200+ $1.2742 $254.8400
250+ $1.2244 $306.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess