EN
  • EN
  • DE

SM320C6202GJLA20EP

Part No SM320C6202GJLA20EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 352-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C62x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 352-BBGA, FCBGA Exposed Pad
Supplier Device Package 352-FCBGA (27x27)
Base Product Number SM320
Other Names -296-22214R,-296-22214,-SM320C6202GJLA20EPR,296-22214,-296-22214,-V62/03640-01XAR,-V62/03640-01XA,296-22214R,V62/03640-01XA
Standard Package 40
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265138-SM320C6202GJLA20EP
Ultra Librarian 3D Model Ultra Librarian SM320C6202GJLA20EP CAD Model

Description

The SM320C6202GJLA20EP is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and reliability in critical applications. This DSP is part of TI's TMS320C62x series, which is designed to meet the demands of high-speed numeric processing tasks.

Key Features

  • High-Performance Processing: With a core that operates at a frequency of up to 200MHz, the SM320C6202GJLA20EP DSP is capable of delivering up to 1600 million instructions per second (MIPS), making it suitable for complex algorithms and real-time data processing.
  • Advanced Architecture: The device boasts a VelociTI™ advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed simultaneously, enhancing overall performance and efficiency.
  • Enhanced Memory: It features a large on-chip memory, including 128K bytes of RAM, which can be configured as cache or mapped RAM, facilitating faster data access and improved application performance.
  • Peripheral Integration: The DSP includes a host of integrated peripherals such as a multichannel buffered serial port (McBSP), a 32-bit external memory interface (EMIF), and a general-purpose timer, which help to reduce system costs and complexity.
  • Rugged Design: The SM320C6202GJLA20EP is designed to withstand extreme environments, making it ideal for military and aerospace applications, as indicated by the 'EP' suffix which denotes 'Enhanced Product' for high-reliability markets.

Applications

This DSP is particularly suited for applications that require intensive computation, such as:

  • Imaging and video processing
  • Telecommunications
  • Audio processing and voice recognition
  • Industrial control systems
  • Test and measurement equipment

Support and Resources

Texas Instruments provides comprehensive support for the SM320C6202GJLA20EP, including detailed datasheets, technical documentation, software tools, and a supportive community of developers. Customers can also access training materials and reference designs to expedite development and deployment.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess