EN
  • EN
  • DE

SM320C32PCMM50EP

Part No SM320C32PCMM50EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 144-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C3x
Package Tray
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 144-BQFP
Case / Package 144-QFP (28x28)
Family Name SM320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Other Part Number V62/03616-01XE, -SM320C32PCMM50EP-NDR, -V62/03616-01XE-NDR, 296-22567-NDR, -296-22567, -296-22567-NDR, -296-22567-ND, -V62/03616-01XE, 296-22567
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934071-SM320C32PCMM50EP
Ultra Librarian 3D Model Ultra Librarian SM320C32PCMM50EP CAD Model

Description

Overview of Texas Instruments SM320C32PCMM50EP

The Texas Instruments SM320C32PCMM50EP is a high-performance, floating-point digital signal processor (DSP) designed to meet the rigorous demands of industrial, aerospace, and defense applications. This robust processor is a member of the TMS320C32 family and is specifically engineered to perform well in environments where reliability and durability are critical. With a 50 MHz clock speed, this DSP offers a balance of processing power and energy efficiency, making it a suitable choice for a wide range of signal processing tasks.

Key Features

  • High-Performance Floating-Point DSP: The SM320C32PCMM50EP operates at a frequency of 50 MHz, providing a high level of computational power for complex algorithms and signal processing tasks.
  • Radiation-Tolerant Design: This DSP is designed to withstand harsh environmental conditions, including exposure to radiation, making it an ideal choice for space and defense applications.
  • Extended Temperature Range: The device is capable of operating over an extended temperature range, ensuring reliable performance in extreme conditions.
  • Enhanced Durability: With its robust construction, the SM320C32PCMM50EP is built to last and to sustain performance over time, even in challenging environments.
  • On-Chip Memory: The processor features integrated memory, facilitating efficient data handling and reducing the need for external memory components.
  • Flexible Peripheral Interface: It includes a variety of peripheral interfaces to ensure compatibility with a broad range of external devices and systems.

Applications

The Texas Instruments SM320C32PCMM50EP is versatile enough to be used in a multitude of applications where precision and reliability are paramount. These include:

  • Avionics and flight control systems
  • Satellite and space exploration equipment
  • Radar and sonar processing systems
  • Industrial control systems
  • Medical imaging devices
  • Telecommunications infrastructure

With its combination of performance, resilience, and adaptability, the SM320C32PCMM50EP is a top-tier choice for engineers and designers looking to integrate a dependable DSP into their high-stakes applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess