EN
  • EN
  • DE

S5LS20206ASZWTQQ1

Part No S5LS20206ASZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.5V/3.3V Automotive 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 115
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage 1.35 V ~ 1.65 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793661-S5LS20206ASZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name S5LS20206
Introduction Date November 01, 2011
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian S5LS20206ASZWTQQ1 CAD Model

Description

The S5LS20206ASZWTQQ1 is a high-performance semiconductor product from Texas Instruments, one of the leading manufacturers in the electronics industry. This product is designed to cater to a wide array of applications, particularly in the realm of digital signal processing and advanced integrated circuit technology.

Key Features:

  • Advanced Processing Capabilities: The S5LS20206ASZWTQQ1 boasts a sophisticated architecture that enables efficient handling of complex computations, making it ideal for demanding applications.
  • High-Speed Performance: This product is engineered to operate at elevated speeds, ensuring rapid data processing and responsiveness for time-sensitive tasks.
  • Low Power Consumption: Despite its powerful performance, the S5LS20206ASZWTQQ1 is designed to be energy-efficient, minimizing power usage and heat generation.
  • Robust Reliability: Texas Instruments is known for its commitment to quality, and this product is no exception. It is built to meet high standards of reliability and longevity in various operating conditions.
  • Flexible Integration: With a design that supports ease of integration, the S5LS20206ASZWTQQ1 can be seamlessly incorporated into a wide range of electronic systems.

Applications:

The versatility of the S5LS20206ASZWTQQ1 makes it suitable for a diverse set of applications, including:

  • Advanced digital signal processing systems
  • High-speed communication infrastructure
  • Automotive electronics and driver assistance systems
  • Industrial control and automation
  • Medical imaging and diagnostic equipment

Technical Specifications:

The S5LS20206ASZWTQQ1 comes with a detailed set of technical specifications that outline its operating parameters, electrical characteristics, and physical dimensions. For in-depth information, users are advised to consult the official Texas Instruments datasheets and product guides.

Support and Resources:

Customers can access a wealth of support and resources for the S5LS20206ASZWTQQ1, including technical documentation, application notes, development tools, and a dedicated support community through the Texas Instruments website.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess