EN
  • EN
  • DE

RV4151NB

Part No RV4151NB
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC CONV PREC V TO FREQ 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Voltage to Frequency
Maximum Input Frequency 100kHz
Full Scale ±50ppm/°C
Linearity ±0.01%
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1093105-RV4151NB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RV4151NB CAD Model

Description

The Texas Instruments RV4151NB is a state-of-the-art, low-power real-time clock (RTC) module designed to provide precise time and date information for a wide range of applications. This compact and efficient module is particularly suitable for battery-powered devices, due to its ultra-low power consumption and intelligent power management features.

Key Features

  • High Accuracy: The RV4151NB maintains excellent timekeeping accuracy, which is crucial for applications that require precise time stamps or need to maintain synchronization with other systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this RTC module consumes minimal power, making it ideal for portable and remote sensing applications where battery life is paramount.
  • Wide Operating Voltage Range: It operates across a broad voltage range, ensuring compatibility with various types of system power supplies and battery chemistries.
  • Automatic Leap Year Correction: The module includes an automatic leap year correction up to the year 2100, reducing the need for manual adjustments and simplifying long-term deployment.
  • Programmable Alarm and Timer Functions: It features programmable alarms and timer functions that can be set to trigger on a one-time or periodic basis, offering flexibility for various application requirements.
  • I2C Interface: The RV4151NB is equipped with an I2C interface, enabling easy integration into existing systems and facilitating communication with microcontrollers and other digital devices.

Applications

The RV4151NB is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Wearable Technology
  • Industrial Control Systems
  • Smart Meters
  • IoT Devices
  • Security Systems

With its combination of accuracy, low power, and user-friendly features, the Texas Instruments RV4151NB Real-Time Clock Module is an excellent choice for designers looking to enhance the performance and reliability of their time-sensitive applications.

You May Also Be Interested in

NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7634
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $15.9202
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1314
Analog Devices Inc.
IC CONVERTER VOLT TO FREQ 8MSOP
Lowest to $2.8795
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess