EN
  • EN
  • DE

NDP6030L

Part No NDP6030L
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 251728-NDP6030L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NDP6030L CAD Model

Description

The NDP6030L from Texas Instruments is a highly efficient and reliable power MOSFET designed to help you achieve optimal performance in your electronic devices. This advanced component is part of the renowned NexFET™ power MOSFETs line, which is known for its superior quality and performance.

The NDP6030L is a P-Channel, Logic Level, PowerTrench MOSFET with a voltage rating of 30V and a continuous drain current rating of 24A. Its low on-resistance, or RDS(on), ensures high conductivity and minimal energy loss, making it ideal for high-efficiency power management applications.

One of the standout features of the NDP6030L is its low gate charge, which results in faster switching speeds. This is particularly beneficial in high-frequency applications, where rapid switching is crucial. Moreover, the device's low thermal resistance allows it to operate at higher temperatures without compromising reliability or performance.

The NDP6030L is housed in a compact, surface-mount package, making it suitable for space-constrained applications. Despite its small size, it delivers robust performance and can handle high current levels, making it a versatile choice for a wide range of applications, from power supplies and motor controls to inverters and converters.

The NDP6030L also features avalanche ruggedness, which provides enhanced protection against sudden voltage spikes. This feature, combined with the device's high drain-to-source breakdown voltage, ensures stable operation even under harsh electrical conditions.

In terms of reliability, the NDP6030L is built to last. It is manufactured using Texas Instruments' advanced PowerTrench process technology, which results in a highly durable and reliable device. Furthermore, it is RoHS compliant, meaning it meets strict environmental standards and is free of hazardous substances.

In summary, the NDP6030L from Texas Instruments is a high-performing power MOSFET that combines superior efficiency, fast switching speeds, and robust protection features. Whether you're designing a power supply, motor control, inverter, converter, or any other high-performance electronic device, the NDP6030L is a component you can rely on for exceptional performance and reliability.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7107 $53.3025
175+ $0.5832 $102.0600
270+ $0.5650 $152.5500
370+ $0.5467 $202.2790
475+ $0.5285 $251.0375
635+ $0.4738 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess