EN
  • EN
  • DE

0734035112

Part No 0734035112
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description SMB JACK FAKRA R/A PCB 50 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Molex, LLC
Series 73403
Package Tray
Product Status Active
Connector Style SMB, Fakra
Connector Type Jack, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole, Right Angle
Fastening Type Locking Ramp
Frequency - Max 6 GHz
Number of Ports 1
Features Code C
Housing Color Blue
Center Contact Material Brass, Phosphor Bronze
Body Material Brass
Body Finish Tin, Nickel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 335 V
Mating Cycles 50
Base Product Number 073403
Standard Package 54 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 857135-0734035112
Ultra Librarian 3D Model Ultra Librarian 0734035112 CAD Model

Description

The 857135-0734035112 is a coaxial connector assembly from Molex, LLC.

  • Series: 73403
  • Configuration: Jack and male pin
  • Fastening Type: Locking ramp
  • Voltage Rating: 335V
  • Frequency: Up to 6 GHz
  • Housing Color: Blue
  • Ports: Single
  • Connector Material: Brass
  • Connector Finish: Tin and nickel
  • Center Contact Material: Brass and phosphor bronze
  • Center Contact Plating: Gold
  • Dielectric Material: PTFE
  • Temperature Range: -40°C to 105°C
  • Mounting: Through-hole or right angle

You May Also Be Interested in

Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
LEMO
CONN NIMCAMAC RCPT R/A 50OHM PCB
Need more? Email Us
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
Samtec Inc.
CONN MMCX JACK STR 50OHM EDGEMNT
Lowest to $3.2015
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5447 $70.6341
6+ $19.3185 $115.9110
10+ $18.7145 $187.1450
13+ $18.1116 $235.4508
17+ $17.5075 $297.6275
23+ $15.6965 $361.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess